The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a "sugar cube" footprint, sealed and immersion-cleanable construction, and is RoHS compliant. The relay has a 24 VDC coil with a coil power of 1600 ohms, a must-operate voltage of 16.8 VDC, and a must-release voltage of 2.4 VDC. It operates in temperatures from -55°C to 85°C, with an operate time under 10 ms and a release time under 5 ms. Contact material is AgCdO with gold plating for this variant. The dielectric strength is 1500 Vrms between coil and contacts, and insulation resistance is 1000 megohms minimum at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24BS-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |