The PC415 series is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay has a maximum switching capacity of 420 W and 2500 VA, with a 10 A rating at 120 VAC and 28 VDC, and a 7 A rating at 240 VAC. It operates with a 24 VDC coil, has a must-operate voltage of 16.8 VDC and a must-release voltage of 2.4 VDC, and meets Class F insulation standards. Operate time is less than 10 ms, release time is less than 5 ms, and the operating temperature range is -55 °C to 85 °C. The device is rated for 1 × 10^5 electrical operations and 1 × 10^7 mechanical operations. The physical weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24BCF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |