The PC415 is a 10 Amp subminiature PCB power relay with a 'sugar cube' footprint and sealed enclosure, available in 1 Form A, B, or C contact configurations. It uses AgCdO contacts, is RoHS compliant, and has Class F insulation. Rated for 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC, it handles up to 420 W resistive switching power. The 24 VDC coil has a must operate voltage of 16.8 VDC and must release at 2.4 VDC. Operate time is under 10 ms, release time under 5 ms. Operating temperature ranges from -55 °C to 85 °C. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24BCF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |