The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable design, and is RoHS compliant with AgCdO contact material. The relay has a 24 VDC coil with 1600 ohms resistance, operating within -55 to 85 °C, and meets Class B insulation standards. It supports switching up to 2500 VA at 380 VAC and 20 A at 14 VDC, with an initial contact resistance of 100 milliohms max. Operate time is less than 10 ms, release time less than 5 ms. The part includes lead-free termination and is suited for general-purpose applications with a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24BC-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |