Picker Components General Purpose Relays PC415-1A-12C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a 10 A subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay operates with a 360 mW coil, has a 12 VDC coil voltage, and meets Class B insulation standards. Maximum switching capability includes 10 A at 120 VAC and 28 VDC, with a dielectric strength of 1500 Vrms between coil and contacts. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The part includes a dust cover enclosure and has a weight of 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 is a 10 A subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay operates with a 360 mW coil, has a 12 VDC coil voltage, and meets Class B insulation standards. Maximum switching capability includes 10 A at 120 VAC and 28 VDC, with a dielectric strength of 1500 Vrms between coil and contacts. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The part includes a dust cover enclosure and has a weight of 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-12C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-12C-X
General Purpose Relays 2500-PC415-1A-12C-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-12C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232830 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details