The PC415 is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, B, or C contact configurations. It has a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide or silver tin oxide contacts. Operates at 12 VDC with a 360 mW coil, must operate at 8.4 VDC, and must release at 1.2 VDC. Switches up to 10 A at 120 VAC or 28 VDC, and 7 A at 240 VAC, with a maximum switching voltage of 380 VAC. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature ranges from -55 to 85 °C. Insulation meets Class B standards. Terminal strength is 5 N, vibration resistance is 1.5 mm at 10-55 Hz, and shock resistance is 10 g functional. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12C-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |