The PC415 is a 10 A subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide contacts with optional gold plating. The relay operates with a 360 mW coil at 12 VDC, has a maximum switching power of 420 W resistive, and supports up to 20 A at 14 VDC. It meets Class B insulation standards, with a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. Operating temperature ranges from -55 °C to 85 °C, with an operate time under 10 ms and release time under 5 ms. The relay weighs 9.5 grams and is designed for automated production.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |