Picker Components General Purpose Relays PC415-1A-12BC-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay operates with a 12 VDC coil, consuming 400 mW at rated voltage, with a must-operate voltage of 8.4 VDC and must-release voltage of 1.2 VDC. It switches up to 10 A at 120 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Electrical life is rated at 1 X 10^5 operations, and mechanical life at 1 X 10^7 operations. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature ranges from -55 °C to 85 °C. The insulation system is Class B, and the device weighs 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 series is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay operates with a 12 VDC coil, consuming 400 mW at rated voltage, with a must-operate voltage of 8.4 VDC and must-release voltage of 1.2 VDC. It switches up to 10 A at 120 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Electrical life is rated at 1 X 10^5 operations, and mechanical life at 1 X 10^7 operations. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature ranges from -55 °C to 85 °C. The insulation system is Class B, and the device weighs 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-12BC-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-12BC-X
General Purpose Relays 2500-PC415-1A-12BC-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-12BC-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1142C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.26 - Modular step relay 16A - 202680080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers