The PC415 is a subminiature PCB power relay with 10 A continuous contact capacity and selectable 1 Form A, B, or C contacts. It has a 'Sugar Cube' footprint, sealed construction, and is RoHS compliant. The 12 VDC coil consumes 360 mW, with a must operate voltage of 8.4 VDC and must release of 1.2 VDC. Contacts are AgCdO with gold plating, rated for 420 W resistive and 2500 VA switching. Maximum switching voltage is 110 VDC and 380 VAC. Insulation resistance exceeds 1,000 megohms at 500 VDC. Operate time is under 10 ms, release time under 5 ms. Operating temperature is -55 to 85 °C. Weight is 9.5 grams and termination is PCB pin.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12BC-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |