The PC378 series is a low-profile latching miniature PCB power relay with contact forms 1 Form A and 1 Form C, rated for 8A at 250VAC or 30VDC with 100K cycles at 70°C. It features a 5 kV dielectric strength between coil and contacts, an 8 mm creepage distance, and a coil power consumption of 0.22 W for the 5 VDC variant. The relay operates within -40°C to 85°C, meets UL 873 spacing, and has a solderability rating of 260°C for 5 seconds. The 1C contact form and 5 VDC coil voltage are specified for this variant. Dimensions are 28.5 mm length, 12.5 mm width, and 10.1 mm height. The enclosure is a dust cover, and the contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .22W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC378-1C-5C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |