The PC378-1C-24S-X is a latching miniature PCB power relay with a 1 Form C contact configuration, designed for general-purpose switching applications. It has a 24VDC coil with a resistance of 2350 ohms, consuming 0.25W, and operates with a maximum pick-up voltage of 16.8VDC and a must operate voltage of 2.4VDC. The relay has a coil operate time of 10ms and a release time of 5ms. It supports a contact rating of 8A at 250VAC or 30VDC with 5kV dielectric strength between coil and contacts and an 8mm creepage distance. The package has dimensions of 28.50 x 12.50 x 10.10 mm and weighs 8g. Operating and storage temperatures range from -40°C to 85°C. The contacts are made of AgSnO2, and the enclosure is sealed. It meets UL 873 spacing requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .25W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC378-1C-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |