The PC378-1C-24C-X is a low-profile latching miniature PCB power relay with a SPDT (1 Form C) contact configuration and a 24 VDC coil. It features a dust cover enclosure, a coil power consumption of 0.25 W, a must-operate voltage of 16.8 VDC, a must-release voltage of 2.4 VDC, an operate time of 10 ms, and a release time of 5 ms. The relay supports a contact rating of 8 A at 30 VDC and 8 A at 250 VAC, with a dielectric strength of 5,000 V between coil and contacts and 1,000 V between contacts. It meets UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and an operating temperature range of -40°C to 85°C. The package dimensions are 28.50 mm × 12.50 mm × 10.10 mm with PCB pin termination. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .25W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC378-1C-24C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |