The PC376 series is a subminiature PCB power relay with a SPDT (1 Form C) contact configuration, rated for 10 A continuous current and 16 A switching current at 250 VAC or 30 VDC. It features a 12 VDC coil with 720 Ω resistance, consuming 0.45 W, and operates at 9.00 VDC minimum pull-in and releases at 1.2 VDC maximum. The relay has a dielectric strength of 1500 V rms between coil and contacts, operates from -40°C to 85°C (Class B), and includes a sealed enclosure. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Dimensions are 22.15 mm × 16.55 mm × 12.70 mm, with PCB pin terminals. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1C-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |