The PC376 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in SPST NO (1 Form A) or SPDT (1 Form C) contact configurations. It features a sealed or flux-tight enclosure, Class B or Class F insulation, and operates from -40°C to 85°C for Class B or -40°C to 105°C for Class F. The relay has a coil power of 0.20 W for the high-sensitivity version, with a 24 VDC coil rating, 9.00 ms operate time, and 5 ms release time. Contact material is AgSnO2, with a maximum switching voltage of 380 VAC and 110 VDC. Dimensions are 22.15 mm × 16.55 mm × 12.70 mm. Weight is 10 g. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-24SF-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |