Picker Components General Purpose Relays PC376-1A-24S-H-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC376 is a subminiature PCB mount power relay with a SPST-NO (1 Form A) contact form, rated for 16A continuous current at 250VAC or 30VDC. It has a sealed enclosure, Class B insulation, and a coil power consumption of 0.20W at 24VDC. The relay operates at 18VDC minimum pick-up and releases at 2.4VDC maximum, with an operate time of 8ms and release time of 5ms. It supports an operating temperature range of -40°C to 85°C and features AgSnO2 contacts. Physical dimensions are 22.15mm x 16.55mm x 12.70mm based on the provided layout. The part is RoHS compliant and weighs 10g.

Datasheet Summary
Powered by GS/AI

The PC376 is a subminiature PCB mount power relay with a SPST-NO (1 Form A) contact form, rated for 16A continuous current at 250VAC or 30VDC. It has a sealed enclosure, Class B insulation, and a coil power consumption of 0.20W at 24VDC. The relay operates at 18VDC minimum pick-up and releases at 2.4VDC maximum, with an operate time of 8ms and release time of 5ms. It supports an operating temperature range of -40°C to 85°C and features AgSnO2 contacts. Physical dimensions are 22.15mm x 16.55mm x 12.70mm based on the provided layout. The part is RoHS compliant and weighs 10g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC376-1A-24S-H-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC376-1A-24S-H-X
General Purpose Relays 2500-PC376-1A-24S-H-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC376-1A-24S-H-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0644 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details