The PC376 series is a subminiature PCB power relay with SPST NO (1 Form A) contact configuration, rated for 10 A continuous current and 16 A switching current at 250 VAC or 30 VDC. It features a 24 VDC coil with 2880 Ω resistance, 18.00 W pick-up voltage, and 0.45 W power consumption. The relay has a sealed enclosure, Class F insulation, and operates from -40°C to 105°C. It meets UL/CUL standards with 1500 V rms dielectric strength between coil and contacts, and 1 x 10⁵ electrical operations life. Dimensions are 22.15 mm x 16.55 mm x 12.70 mm with 10.16 mm pin spacing. Contact material is AgSnO₂. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-24CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |