The PC376 is a subminiature PCB power relay with a SPST-NO (1 Form A) contact configuration and a 24VDC coil. It has a continuous contact capacity of 10 A and a maximum switching current of 16 A at 30 VDC or 10 A at 250 VAC. The relay features a flux-tight enclosure, Class F insulation, and a low coil power consumption of 0.20 W. Operating temperature ranges from -40°C to 105°C. It has an operate time of 2.4 ms and a release time of 5 ms, with an initial contact resistance of 50 mΩ max. The terminals are designed for PCB mounting, with a solderability rating of 260°C for 5 seconds. Dimensions are 22.15 mm × 16.55 mm × 12.70 mm, and it weighs 10 g. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-24CF-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |