The PC376 series is a subminiature PCB power relay with a SPST-NO (1 Form A) contact configuration, rated for 10 A continuous current and 16 A switching current at 30 VDC or 250 VAC. It features a coil power consumption of 0.20 W for the high-sensitivity version, a coil voltage of 12 VDC, and a Class F insulation rating. The relay has a sealed enclosure, operates from -40°C to 105°C, and meets UL/CUL standards with a dielectric strength of 1500 V rms between coil and contacts. Dimensions are 22.15 mm x 16.55 mm x 12.70 mm with a weight of 10 g. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The operate time is 8 ms and release time is 5 ms at 12 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-12CF-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |