The PC375L is a low-profile latching PCB power relay with a 16A continuous contact capacity and 5kV dielectric strength between coil and contacts. It features a SPDT (1 Form C) contact form, operates at 9VDC coil voltage, and has a dual coil configuration. The relay is sealed, measures 29.05 mm by 12.90 mm, and stands 7.50 mm tall. It has a power consumption of 0.61 W, an operate time of 10 ms, and a release time of 5 ms. Operating temperature ranges from -55°C to 105°C, with contact material of AgSnO. The relay meets UL 873 spacing standards and uses Class F insulation.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-9S-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |