The PC375L is a low-profile latching PCB power relay, 0.62 inch tall, with a 1 Form C SPDT contact and 16 A continuous current capacity. It uses a 6 VDC coil drawing 0.61 W, operates in 10 ms, and releases in 5 ms. The relay has 5 kV dielectric strength between coil and contacts, operates from -55°C to 105°C, and uses AgSnO contacts. It is sealed, RoHS compliant, and has a mechanical life of 1 × 10⁷ operations. Dimensions are 29.05 mm × 12.90 mm × 7.50 mm and weight is 14 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-6S-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |