The PC375L is a low-profile latching PCB power relay, 0.62 inches tall and weighing 14 grams, for general purpose switching with SPST or SPDT contacts rated at 16 A at 250 VAC or 30 VDC. It features 5 kV dielectric strength between coil and contacts, Class F insulation, and operates from -55°C to 105°C. The PC375L-1C-6C-L2R-X variant has a 6 VDC dual coil with reverse polarity, dust cover, and a coil resistance of 60 ohms. It requires 4.50 VDC pick-up and releases below 0.6 VDC, with 10 ms operate and 5 ms release times, consuming 0.61 W. The relay meets UL 873 spacing and has AgSnO contacts.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-6C-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |