Picker Components General Purpose Relays PC375L-1C-6C-L1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a SPDT (1 Form C) contact form, 16A continuous contact capacity, and 5kV dielectric strength between coil and contacts. It has a height of 0.62 inches, operates from -55°C to 105°C, and uses AgSnO contacts. The relay has a 6VDC coil with 60 ohms resistance, consumes 0.6W, operates in 10ms, and releases in 5ms. It is available with a dust cover enclosure and meets UL 873 spacing standards with Class F insulation. The part is RoHS compliant and weighs 14g.

Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a SPDT (1 Form C) contact form, 16A continuous contact capacity, and 5kV dielectric strength between coil and contacts. It has a height of 0.62 inches, operates from -55°C to 105°C, and uses AgSnO contacts. The relay has a 6VDC coil with 60 ohms resistance, consumes 0.6W, operates in 10ms, and releases in 5ms. It is available with a dust cover enclosure and meets UL 873 spacing standards with Class F insulation. The part is RoHS compliant and weighs 14g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-6C-L1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-6C-L1-X
General Purpose Relays 2500-PC375L-1C-6C-L1-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-6C-L1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.24 - Modular step relay 16A - 202480120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA12.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details