The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It features a single-pole double-throw (SPDT, 1 Form C) contact configuration, 16A continuous contact capacity, and 5 kV dielectric strength between coil and contacts. The relay operates at 5 VDC coil voltage, with a coil resistance of 62 ohms, power consumption of 0.61 W, operate time of 10 ms, and release time of 5 ms. It is sealed, uses AgSnO contact material, and meets UL 873 spacing standards with Class F insulation. Operating temperature ranges from -55°C to 105°C, with storage from -55°C to 155°C. The physical dimensions are 29.05 mm by 12.90 mm. All variants share these core ratings regardless of coil configuration or polarity.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-5S-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |