Picker Components General Purpose Relays PC375L-1C-24C-L2R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a SPDT (1 Form C) contact form, rated for 16 A continuous current and 380 VAC switching voltage. It features a 24 VDC dual-coil design with reverse polarity, a dust cover enclosure, and operates at 2.4 W coil power. The relay measures 29.05 mm × 12.90 mm × 7.50 mm and meets UL 873 spacing standards with Class F insulation. It has a dielectric strength of 5000 V rms between coil and contacts, operates from -55°C to 105°C, and withstands 1 × 10⁵ electrical operations. Contact material is AgSnO, with initial contact resistance of 50 mΩ max. Operate time is 10 ms, release time is 5 ms.

Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a SPDT (1 Form C) contact form, rated for 16 A continuous current and 380 VAC switching voltage. It features a 24 VDC dual-coil design with reverse polarity, a dust cover enclosure, and operates at 2.4 W coil power. The relay measures 29.05 mm × 12.90 mm × 7.50 mm and meets UL 873 spacing standards with Class F insulation. It has a dielectric strength of 5000 V rms between coil and contacts, operates from -55°C to 105°C, and withstands 1 × 10⁵ electrical operations. Contact material is AgSnO, with initial contact resistance of 50 mΩ max. Operate time is 10 ms, release time is 5 ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-24C-L2R-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-24C-L2R-X
General Purpose Relays 2500-PC375L-1C-24C-L2R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-24C-L2R-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1232823 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details