Picker Components General Purpose Relays PC375L-1C-24C-L1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-24C-L1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-24C-L1-X
General Purpose Relays 2500-PC375L-1C-24C-L1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-24C-L1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers