The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inch and a weight of 14 grams, featuring a SPDT (1 Form C) contact configuration rated for 16 A continuous current and 380 VAC switching voltage. It supports 12 VDC coil voltage with a coil resistance of 360 ohms, operates with a power consumption of 1.2 W, and has an operate time of 10 ms and release time of 5 ms. The relay meets UL 873 spacing requirements, has a 5 kV dielectric strength between coil and contacts, and operates from -55°C to 105°C. It is sealed with a dust cover, uses AgSnO contact material, and is RoHS compliant. The part includes reverse polarity protection and a single coil design.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-12C-L1R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |