The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching up to 16 A at 250 VAC or 30 VDC. It features a single-pole single-throw normally open (1 Form A) contact configuration, 5 kV dielectric strength between coil and contacts, and operates from -55 °C to 105 °C. The relay uses AgSnO contacts, has an initial contact resistance of 50 mΩ max, and consumes 0.9 W with a 9 VDC coil. It supports dual-coil operation with reverse polarity, has a 10 ms operate time and 5 ms release time, and meets UL 873 spacing standards with Class F insulation. The enclosure is sealed, and the solderability of terminals is rated for 260 °C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-9S-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |