The PC375L is a low-profile, latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching up to 16 A at 250 VAC or 30 VDC. It features a single coil with reverse polarity, sealed enclosure, and contact plating suitable for high-reliability applications. The relay meets UL 873 spacing standards, has a dielectric strength of 5000 V rms between coil and contacts, and operates from -55°C to 105°C. The 9 VDC coil version has a resistance of 202 ohms, a pick-up voltage of 6.75 VDC, a release voltage of 0.9 VDC, and consumes 0.9 W of power with an operate time of 10 ms and release time of 5 ms. Terminal strength is rated at 10 N, and solderability is qualified to 260°C for 5 seconds. Contact material is AgSnO, and insulation is Class F.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-9S-L1R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |