The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inch and a weight of 14 grams, designed for general-purpose switching up to 16 A at 250 VAC or 30 VDC. It features a 1 Form A (SPST NO) contact configuration, 5 kV dielectric strength between coil and contacts, and operates at temperatures from -55°C to 105°C. The relay uses AgSnO contacts, has a coil power consumption of 0.61 W for the 9 VDC version, and supports dual coil operation with reverse polarity. Solderability is rated at 260°C for 5 seconds, and mechanical life exceeds 10⁷ operations. The package is designed for PCB mounting with specified terminal dimensions and soldering requirements.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-9C-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |