The PC375L is a low-profile latching PCB power relay with a contact capacity of up to 16 A continuous, rated for 250 VAC and 30 VDC, and a dielectric strength of 5 kV between coil and contacts. It has a height of 15.7 mm (0.62 in) and operates from -55°C to 105°C. The relay features a single coil option with 9 VDC coil voltage, consuming 0.41 W, and a dual coil variant consuming 0.61 W. The operating time is 10 ms and release time is 5 ms. It meets UL 873 spacing, uses Class F insulation, and has AgSnO contacts. The enclosure can be sealed or dust-cover protected. Mechanically rated for 10^7 operations and electrically for 10^5 operations at rated load. Dimensions are 29.05 mm x 12.90 mm x 7.50 mm. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-9C-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |