Picker Components General Purpose Relays PC375L-1A-6S-L1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It features a SPST NO (1 Form A) contact configuration with a continuous contact capacity of 16 A at 250 VAC or 30 VDC and a dielectric strength of 5 kV between coil and contacts. The relay operates at 6 VDC coil voltage with a power consumption of 0.61 W, and has an operate time of 10 ms and release time of 5 ms. It is rated for an operating temperature range of -55°C to 105°C and meets UL 873 spacing standards with Class F insulation. The contact material is AgSnO, and the enclosure is sealed. The package is designed for PCB mounting with terminal strength of 10 N and solderability at 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It features a SPST NO (1 Form A) contact configuration with a continuous contact capacity of 16 A at 250 VAC or 30 VDC and a dielectric strength of 5 kV between coil and contacts. The relay operates at 6 VDC coil voltage with a power consumption of 0.61 W, and has an operate time of 10 ms and release time of 5 ms. It is rated for an operating temperature range of -55°C to 105°C and meets UL 873 spacing standards with Class F insulation. The contact material is AgSnO, and the enclosure is sealed. The package is designed for PCB mounting with terminal strength of 10 N and solderability at 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1A-6S-L1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1A-6S-L1-X
General Purpose Relays 2500-PC375L-1A-6S-L1-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1A-6S-L1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.1131N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers