Picker Components General Purpose Relays PC375L-1A-6C-L1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, rated for 16 A at 250 VAC or 30 VDC, with a 5 kV dielectric strength between coil and contacts. The relay operates from -55°C to 105°C and uses AgSnO contact material. This variant has a 6 VDC coil with a resistance of 90 ohms, consuming 0.61 W, and operates in 10 ms with a release time of 5 ms. The package is secured with a dust cover and terminates via PCB pins. Mechanical life is rated at 1 × 10⁷ operations; electrical life at 1 × 10⁵ operations under rated load. The relay meets UL 873 spacing requirements and uses Class F insulation material.

Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, rated for 16 A at 250 VAC or 30 VDC, with a 5 kV dielectric strength between coil and contacts. The relay operates from -55°C to 105°C and uses AgSnO contact material. This variant has a 6 VDC coil with a resistance of 90 ohms, consuming 0.61 W, and operates in 10 ms with a release time of 5 ms. The package is secured with a dust cover and terminates via PCB pins. Mechanical life is rated at 1 × 10⁷ operations; electrical life at 1 × 10⁵ operations under rated load. The relay meets UL 873 spacing requirements and uses Class F insulation material.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1A-6C-L1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1A-6C-L1-X
General Purpose Relays 2500-PC375L-1A-6C-L1-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1A-6C-L1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details