PC375L-1A-5C-L2-X is a low profile latching PCB power relay with a SPST-NO (1 Form A) contact configuration, sealed enclosure, dual coil, and reverse polarity. It operates at 5VDC with a coil resistance of 62 Ω, consumes 0.61 W, and has a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC. The relay supports up to 16 A continuous contact current and 30 VDC switching voltage, with a dielectric strength of 5 kV between coil and contacts. It meets UL 873 spacing requirements, uses Class F insulation, and operates from -55°C to 105°C. The relay has a height of 0.62 in, weighs 14 g, and features AgSnO contacts with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-5C-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |