The PC375L is a low-profile latching PCB power relay, 0.62 inches tall, with a 16 A contact rating at 250 VAC/30 VDC and 5 kV coil-to-contact dielectric strength. It uses a 24 VDC dual coil consuming 2.4 W, with a 10 ms operate time and 5 ms release time. The contact material is AgSnO, and the enclosure is a dust cover with PCB pin termination. Operating temperature ranges from -55°C to 105°C, with a storage range of -55°C to 155°C. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Dimensions are 29.05 mm × 12.90 mm × 3.25 mm and weight is 14 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-24C-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |