The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, 16A continuous contact capacity, and a 5kV dielectric strength between coil and contacts. The relay operates with a 24VDC coil, consuming 2.4W, and has a must-operate voltage of 18VDC and a must-release voltage of 2.4VDC. It supports operate and release times of 10ms and 5ms respectively, with an operating temperature range of -55°C to 105°C. The device is sealed with a dust cover, uses AgSnO contact material, and meets UL 873 spacing requirements with Class F insulation. Physical dimensions are 29.05mm x 12.90mm x 7.50mm and it weighs 14g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-24C-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |