The PC375L is a low profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It features a single coil, SPST-NO (1 Form A) contact form, and a sealed enclosure. The relay supports a 12VDC coil with a pickup voltage of 9.00VDC and a maximum release voltage of 1.2VDC, consuming 1.2W of power. It has a continuous contact capacity of 16A at 250VAC or 30VDC, a dielectric strength of 5000V rms between coil and contacts, and operates from -55°C to 105°C. The relay meets UL 873 spacing requirements, uses Class F insulation, and has an AgSnO contact material. Physical dimensions are 29.05mm x 12.90mm with a terminal pitch of 7.50mm. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-12S-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |