Picker Components General Purpose Relays PC375-1C-6S1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375 series is a low-profile PCB power relay with SPDT (1 Form C) contact configuration, rated for 16 A continuous current with 277 VAC resistive load at 105°C in Version 3 configuration. It features a 5 mm terminal spacing, 5 kV dielectric strength between coil and contacts, Class F insulation, and operates from -55°C to 105°C. The relay has a coil power consumption of 0.41 W, operate time of 10 ms, and release time of 5 ms when energized with 6 VDC. Contact material is AgSnO₂, and it is process sealed. Physical dimensions are 29.05 mm in length, 16.10 mm in width, and 12.90 mm in height with a weight of 12 g.

Datasheet Summary
Powered by GS/AI

The PC375 series is a low-profile PCB power relay with SPDT (1 Form C) contact configuration, rated for 16 A continuous current with 277 VAC resistive load at 105°C in Version 3 configuration. It features a 5 mm terminal spacing, 5 kV dielectric strength between coil and contacts, Class F insulation, and operates from -55°C to 105°C. The relay has a coil power consumption of 0.41 W, operate time of 10 ms, and release time of 5 ms when energized with 6 VDC. Contact material is AgSnO₂, and it is process sealed. Physical dimensions are 29.05 mm in length, 16.10 mm in width, and 12.90 mm in height with a weight of 12 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375-1C-6S1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375-1C-6S1-X
General Purpose Relays 2500-PC375-1C-6S1-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375-1C-6S1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393210-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details