Picker Components Power Relays, Over 2 Amps PC375-1C-12S1-X

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PC375-1C-12S1-X-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC375-1C-12S1-X-ND
Power Relays, Over 2 Amps 2634-PC375-1C-12S1-X-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 2500-PC375-1C-12S1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375-1C-12S1-X
General Purpose Relays 2500-PC375-1C-12S1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2634-PC375-1C-12S1-X-ND 2500-PC375-1C-12S1-X
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General
Mounting PCBoard Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170094000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB400W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details