The PC375 series is a low-profile PCB power relay with a 5.0mm terminal spacing, SPST normally open contact form, and 16A continuous contact capacity at 277VAC or 30VDC. It operates from -55°C to 105°C, uses AgSnO2 contact material, and has a coil power consumption of 0.41W at 6VDC. The relay meets UL 873 spacing requirements, has a 5kV dielectric strength between coil and contacts, and is classified as Class F insulation. Its mechanical life is 1×10⁷ operations, with an electrical life of 1×10⁵ operations under rated load. The device is process sealed and has a weight of 12g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-6S3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |