The PC375 series is a low-profile PCB power relay with a terminal spacing of 3.5 mm for the 1A variant, featuring a single-pole single-throw normally open contact with 12 A continuous current capacity at 250 VAC or 30 VDC. It has a 5 kV dielectric strength between coil and contacts, a maximum coil power of 0.41 W, and operates from -55°C to 105°C. It uses AgSnO2 contact material, Class F insulation, and meets UL 873 spacing requirements. The relay is sealed and RoHS compliant, with a 10 ms operate time and 5 ms release time at 6 VDC coil voltage.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-6S1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |