The PC375 series is a low-profile PCB power relay with SPST NO contact form, designed for switching applications up to 16A continuous current. It features 5.0mm terminal spacing, AgSnO2 contact material, Class F insulation, 5kV dielectric strength between coil and contacts, and operates from -55°C to 105°C with a power consumption of 0.41W at 6VDC. The relay is sealed with a dust cover and meets UL 873 spacing requirements. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-6C2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |