The PC375-1A-24S1-X is a low-profile PCB power relay with a singleForm A SPST NO contact, 24VDC coil, and a sealed enclosure. It has a 5.0mm terminal spacing, 16A continuous contact capacity at 250VAC/30VDC, and a 5kV dielectric strength between coil and contacts. The relay operates from -55°C to 105°C, consumes 0.41W, and meets UL 873 spacing requirements with Class F insulation. Contact material is AgSnO₂, with a maximum initial contact resistance of 50 mΩ. Mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations at rated load. Dimensions are 29.05mm length, 16.10mm width, and 12.90mm height, with solderability rated to 260°C for 5 seconds. Terminal strength is 10N. Operating and release times are 10ms and 5ms respectively. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-24S1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |