The PC375-1A-12S3-X is a low-profile PCB power relay with SPST NO (1 Form A) contact configuration, 5.0mm terminal spacing, and a 12VDC coil. It has a 16A continuous contact capacity at 250VAC/30VDC, with AgSnO2 contacts and Class F insulation. The relay operates from -55°C to 105°C, has a coil power consumption of 0.41W, and meets UL 873 spacing requirements. Its dielectric strength is 5kV between coil and contacts, and it features a sealed enclosure. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-12S3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |