Picker Components General Purpose Relays PC375-1A-12C3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375 series is a low-profile PCB power relay with SPST NO (1 Form A) contact form, 16A continuous contact capacity, and 5.0mm terminal spacing. It features a 5000V rms dielectric strength between coil and contacts, operates from -55°C to 105°C, and uses AgSnO2 contact material. The relay has a coil power consumption of 0.41W at 12VDC, with a must-operate voltage of 9VDC and a must-release voltage of 1.2VDC. It meets UL 873 spacing requirements and Class F insulation standards. Mechanical life is rated at 1 x 10^7 operations, and electrical life at 1 x 10^5 operations under resistive loads. The package is surface-mounted with PCB pin termination and a dust cover enclosure. Weight is 12g.

Datasheet Summary
Powered by GS/AI

The PC375 series is a low-profile PCB power relay with SPST NO (1 Form A) contact form, 16A continuous contact capacity, and 5.0mm terminal spacing. It features a 5000V rms dielectric strength between coil and contacts, operates from -55°C to 105°C, and uses AgSnO2 contact material. The relay has a coil power consumption of 0.41W at 12VDC, with a must-operate voltage of 9VDC and a must-release voltage of 1.2VDC. It meets UL 873 spacing requirements and Class F insulation standards. Mechanical life is rated at 1 x 10^7 operations, and electrical life at 1 x 10^5 operations under resistive loads. The package is surface-mounted with PCB pin termination and a dust cover enclosure. Weight is 12g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375-1A-12C3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375-1A-12C3-X
General Purpose Relays 2500-PC375-1A-12C3-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375-1A-12C3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA21.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details