The PC375 series is a low-profile PCB power relay with SPST NO contact form, 5.0mm terminal spacing, and 12A continuous contact capacity at 250VAC/30VDC. It features a Class F insulation material, 5kV dielectric strength between coil and contacts, and operates from -55°C to 105°C. The relay consumes 0.41W at 12VDC coil voltage, with an operate time of 10ms and release time of 5ms. Contact material is AgSnO₂, and the termination style is PCB pin with a dust cover enclosure. The part meets UL 873 spacing requirements and has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. Weight is 12g, and dimensions are 29.05mm length, 16.10mm width, and 12.90mm height.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-12C2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |