The PC333 is a 12 A subminiature PCB telecom relay with 1 Form C (SPDT) contacts, designed for general-purpose switching applications. It has a sealed enclosure, F-class insulation (155°C), and a .45 W standard coil that operates at 5 VDC. The contact rating is 10 A, with maximum switching voltage of 300 VAC and 48 VDC. It meets UL873 spacing requirements and has a dielectric strength of 2500 V rms between coil and contacts. The relay measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin terminations. Contact material is AgSnO₂, and operating temperature ranges from -40°C to 125°C. Operate time is 7 ms and release time is 4 ms for the 5 VDC coil version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-5SF-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |