Picker Components General Purpose Relays PC333-1C-48C-XH-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 A subminiature PCB telecom relay with 1 Form A or 1 Form C contacts, sealed or flux-free enclosure, and PCB pin termination. It has a dielectric strength of 2500 V rms between coil and contacts, an insulation resistance of at least 100 MΩ at 500 VDC, and contact material of AgSnO2. Maximum switching voltage is 300 VAC or 48 VDC, with a maximum switching current of 12 A. Coil power is 0.36 W for the sensitive version or 0.45 W standard. Operating temperature is -40°C to 85°C for Class B and -55°C to 125°C for Class F. The dimensions are 21.96 mm by 17.00 mm by 14.90 mm. The part PC333-1C-48C-XH-10A has 1 Form C contacts, a 48 VDC coil, flux-free enclosure, sensitive coil (0.36 W), RoHS compliance, and a 10 A contact rating.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 A subminiature PCB telecom relay with 1 Form A or 1 Form C contacts, sealed or flux-free enclosure, and PCB pin termination. It has a dielectric strength of 2500 V rms between coil and contacts, an insulation resistance of at least 100 MΩ at 500 VDC, and contact material of AgSnO2. Maximum switching voltage is 300 VAC or 48 VDC, with a maximum switching current of 12 A. Coil power is 0.36 W for the sensitive version or 0.45 W standard. Operating temperature is -40°C to 85°C for Class B and -55°C to 125°C for Class F. The dimensions are 21.96 mm by 17.00 mm by 14.90 mm. The part PC333-1C-48C-XH-10A has 1 Form C contacts, a 48 VDC coil, flux-free enclosure, sensitive coil (0.36 W), RoHS compliance, and a 10 A contact rating.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-48C-XH-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-48C-XH-10A
General Purpose Relays 2500-PC333-1C-48C-XH-10A
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-48C-XH-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.28 - Modular step relay 16A - 202891104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details