Picker Components General Purpose Relays PC333-1C-24S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB relay with 1 Form A or 1 Form C contact options, designed for telecom applications. It has a sealed enclosure, PCB pin termination, and measures 21.96 mm × 17.00 mm × 14.90 mm. The relay supports 24VDC coil voltage with a .45W power consumption, operates from -40°C to 85°C (Class B), and has a dielectric strength of 2500 V rms between coil and contacts. Contact material is AgSnO2, with a maximum switching current of 12 A and a maximum switching voltage of 300 VAC or 48 VDC. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations at resistive loads. The part meets UL873 spacing requirements.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB relay with 1 Form A or 1 Form C contact options, designed for telecom applications. It has a sealed enclosure, PCB pin termination, and measures 21.96 mm × 17.00 mm × 14.90 mm. The relay supports 24VDC coil voltage with a .45W power consumption, operates from -40°C to 85°C (Class B), and has a dielectric strength of 2500 V rms between coil and contacts. Contact material is AgSnO2, with a maximum switching current of 12 A and a maximum switching voltage of 300 VAC or 48 VDC. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations at resistive loads. The part meets UL873 spacing requirements.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-24S-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-24S-X
General Purpose Relays 2500-PC333-1C-24S-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-24S-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 27.01 - Step relay 10A - 270181100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers