Picker Components General Purpose Relays PC333-1C-24CF-XH-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This variant, PC333-1C-24CF-XH-10A, features a 24VDC coil with a sensitive 0.36W power consumption, a flux-free enclosure, and F-class insulation rated to 155⁰C. It has 10A contacts, a dielectric strength of 2500V rms between coil and contacts, and operates within a temperature range of -40⁰C to 85⁰C for Class B or -55⁰C to 125⁰C for Class F. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10µ operations at rated load. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with a weight of 11 g. Contact material is AgSnO₂.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This variant, PC333-1C-24CF-XH-10A, features a 24VDC coil with a sensitive 0.36W power consumption, a flux-free enclosure, and F-class insulation rated to 155⁰C. It has 10A contacts, a dielectric strength of 2500V rms between coil and contacts, and operates within a temperature range of -40⁰C to 85⁰C for Class B or -55⁰C to 125⁰C for Class F. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10µ operations at rated load. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with a weight of 11 g. Contact material is AgSnO₂.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-24CF-XH-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-24CF-XH-10A
General Purpose Relays 2500-PC333-1C-24CF-XH-10A
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-24CF-XH-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170484300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Electromechanical Interface Relays - 2824472 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details