The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. It features a 2.5 kV dielectric strength between coil and contacts, operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), and has a power consumption of 0.45 W for the standard coil. The relay has a 10A or 12A contact rating depending on variant, AgSnO2 contact material, and a current switching capability up to 12 A at 300 VAC or 48 VDC. The PC333-1C-24CF-X variant has a 24 VDC coil, flux-free enclosure, Class F insulation, and RoHS compliance. Physical dimensions are 21.96 mm by 17.00 mm with a height of 14.90 mm, and it uses PCB Pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-24CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |